Amphenol Industrial Connector/Terminal/Pin 48

Description
CIRCULAR CONN, PLUG, SIZE 14, 18POS, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, 18 CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:14-18 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONN, PLUG, SIZE 14, 18POS, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, 18 CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:14-18 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 16003768 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16003768
Connector/Terminal/Pin 16003768
CIRCULAR CONN, PLUG, SIZE 14, 18POS, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, 18 CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:14-18 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, PLUG, SIZE 14, 18POS, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, 18 CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:14-18 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 16003768
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products