Amphenol Aerospace Corporation Plug & Socket Housing, Receptacle, 1 Position, Blue; Product Range Amphenol Aerospace 48-7191

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 1 Position, Blue; Product Range Amphenol Aerospace - 38T8608 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 1 Position, Blue; Product Range Amphenol Aerospace
38T8608
Plug & Socket Housing, Receptacle, 1 Position, Blue; Product Range Amphenol Aerospace 38T8608
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38T8608
Product Name Plug & Socket Housing, Receptacle, 1 Position, Blue; Product Range Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details