Amphenol Aerospace Corporation Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace 48-7191-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace - 38T8609 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace
38T8609
Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace 38T8609
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38T8609
Product Name Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details