Amphenol Aerospace Corporation Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace 48-7191-1.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:- ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace - 28AC9677 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace
28AC9677
Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace 28AC9677
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:- ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC9677
Product Name Plug & Socket Housing, Receptacle, 1 Position, Red; Product Range Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details