Amphenol Aerospace Corporation Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace 48-7190.

Description
PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:-; GENDER:PLUGROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:-; GENDER:PLUGROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace - 28AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace
28AC9675
Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace 28AC9675
PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:-; GENDER:PLUGROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; PRODUCT RANGE:48, MIL-C-26500 SERIES; SHELL TYPE:-; FOR USE WITH:SIZE 16 ZZL-4016-36LD PIN OR ZZL-4116-36LD SOCKET CONTACT; CONNECTOR BODY MATERIAL:-; CONNECTOR SHELL SIZE:-; GENDER:PLUGROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC9675
Product Name Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details