Amphenol Aerospace Corporation Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace 48-7190

Description
PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:-; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:-; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace - 38T8606 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace
38T8606
Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace 38T8606
PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:-; Gender:PlugRoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 1 POSITION, BLUE; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:-; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38T8606
Product Name Plug & Socket Housing, Plug, 1 Position, Blue; Product Range Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details