PLUG & SOCKET HOUSING, PLUG WIRE SPLICE, 1 POSITION, RED; Product Range:48, MIL-C-26500 Series; Shell Type:-; For Use With:Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 28AC9676 |
| Product Name | Plug & Socket Housing, Plug Wire Splice, 1 Position, Red; Product Range Amphenol Aerospace |