Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47744-000LF.
Socket Contact Gold 28-32 AWG Crimp
CONNECTOR CONTACT RECEPTACLE 28AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes
MINIPVCTW 40 AU LP-28--32 AWG 0065 SPG
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 47744-000LF | 609-5589-ND | 75K1908 | 95AJ5210 |
| Product Name | Basics+|Mini-PV™ | Rectangular Connector Contacts | Connector Contact Receptacle 28Awg Crimp; Product Range Amphenol Communications Solutions | Minipvctw 40 Au Lp-28--32 Awg 0065 Spg Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty |