Amphenol Corporation Basics+|Mini-PV™ 47711-001LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47711-001LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47711-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47711-001LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47711-001LF
Basics+|Mini-PV™ 47711-001LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47711-001LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47711-001LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1038790-47711-001LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1038790-47711-001LF
Connectors, Interconnects - Rectangular Connectors - Contacts 1038790-47711-001LF
Win Source Part Number: 1038790-47711-001LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini-PV™, Basics+ Contact Finish: Gold Contact Finish Thickness: 40.0µin (1.02µm) Package: Bulk Wire Gauge: 28-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 794019-1; 43375-0001; 3-66104-0; BCS-101-L-S-HE; 1-487117-0; SS-101-TT-2; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 47711-001LF-ND,609-5 584 Base Product Number: 47711

Win Source Part Number: 1038790-47711-001LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mini-PV™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 40.0µin (1.02µm)
Package: Bulk
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 794019-1; 43375-0001; 3-66104-0; BCS-101-L-S-HE; 1-487117-0; SS-101-TT-2;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 47711-001LF-ND,609-5584
Base Product Number: 47711

Buy Now Datasheet
Rectangular Connector Contacts - 609-5584-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-5584-ND
Rectangular Connector Contacts 609-5584-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-47711-001LF
Electronic Connector 2027-47711-001LF
Connector Accessory, 0.028in Min Cable Dia, 0.054in Max Cable Dia, Contact, Brass, ROHS COMPLIANT Product overview: 47711-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47711-001LF can be used for catalog matching and distributor lookup.

Connector Accessory, 0.028in Min Cable Dia, 0.054in Max Cable Dia, Contact, Brass, ROHS COMPLIANT Product overview: 47711-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47711-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47711-001LF 1038790-47711-001LF 609-5584-ND 2027-47711-001LF
Product Name Basics+|Mini-PV™ Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1565081-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details