Amphenol Corporation Mini-PV ™ 47649-000LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm Pitch, Wire to Board, Crimp-to-Wire Receptacle, Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47649-000LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm Pitch, Wire to Board, Crimp-to-Wire Receptacle, Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47649-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 47649-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
47649-000LF
Mini-PV ™ 47649-000LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm Pitch, Wire to Board, Crimp-to-Wire Receptacle, Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47649-000LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm Pitch, Wire to Board, Crimp-to-Wire Receptacle, Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47649-000LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-47649-000LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47649-000LFTR-ND
Rectangular Connector Contacts 609-47649-000LFTR-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-47649-000LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47649-000LFCT-ND
Rectangular Connector Contacts 609-47649-000LFCT-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions - 62K6029 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions
62K6029
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions 62K6029
CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 26-22Awg; Product Range Amphenol Communications Solutions - 83AH7575 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26-22Awg; Product Range Amphenol Communications Solutions
83AH7575
Contact, Socket, Crimp, 26-22Awg; Product Range Amphenol Communications Solutions 83AH7575
CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47649-000LF 609-47649-000LFTR-ND 62K6029
Product Name Mini-PV ™ Rectangular Connector Contacts Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
8+3 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details