Amphenol Corporation Mini-PV ™ 47565-002LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47565-002LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47565-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 47565-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
47565-002LF
Mini-PV ™ 47565-002LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47565-002LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47565-002LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1122684-47565-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1122684-47565-002LF
Connectors, Interconnects - Rectangular Connectors - Contacts 1122684-47565-002LF
Win Source Part Number: 1122684-47565-002LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini-PV™, Basics+ Contact Finish: Gold Contact Finish Thickness: 40.0µin (1.02µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 47565002LF,609-4527- 1,609-4527-2 Base Product Number: 47565

Win Source Part Number: 1122684-47565-002LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mini-PV™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 40.0µin (1.02µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 47565002LF,609-4527-1,609-4527-2
Base Product Number: 47565

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-47565-002LF
Electronic Connector 2027-47565-002LF
Contact SKT Crimp ST Cable Mount 22-26AWG Reel Product overview: 47565-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47565-002LF can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-26AWG Reel Product overview: 47565-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47565-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-47565-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47565-002LFCT-ND
Rectangular Connector Contacts 609-47565-002LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-47565-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47565-002LFTR-ND
Rectangular Connector Contacts 609-47565-002LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-22 Awg, Crimp; Product Range Amphenol Communications Solutions - 62K6026 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22 Awg, Crimp; Product Range Amphenol Communications Solutions
62K6026
Contact, Socket, 26-22 Awg, Crimp; Product Range Amphenol Communications Solutions 62K6026
CONTACT, SOCKET, 26-22 AWG, CRIMP; Product Range:FCI Mini-PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22 AWG, CRIMP; Product Range:FCI Mini-PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-22 Awg, Crimp; Product Range Amphenol Communications Solutions - 65AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22 Awg, Crimp; Product Range Amphenol Communications Solutions
65AC3132
Contact, Socket, 26-22 Awg, Crimp; Product Range Amphenol Communications Solutions 65AC3132
CONTACT, SOCKET, 26-22 AWG, CRIMP; Product Range:FCI Mini-PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22 AWG, CRIMP; Product Range:FCI Mini-PV 47565 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47565-002LF 1122684-47565-002LF 2027-47565-002LF 609-47565-002LFCT-ND 62K6026
Product Name Mini-PV ™ Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts Contact, Socket, 26-22 Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data