Amphenol Communications Solutions Basics+|Mini-PV™ 47564-002LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-002LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47564-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47564-002LF
Basics+|Mini-PV™ 47564-002LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-002LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47564-002LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 971293-47564-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
971293-47564-002LF
Connectors, Interconnects - Rectangular Connectors - Contacts 971293-47564-002LF
Win Source Part Number: 971293-47564-002LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini-PV™, Basics+ Contact Finish: Gold Contact Finish Thickness: 40.0µin (1.02µm) Package: Tape & Reel (TR) Wire Gauge: 28-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Base Product Number: 47564

Win Source Part Number: 971293-47564-002LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mini-PV™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 40.0µin (1.02µm)
Package: Tape & Reel (TR)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Base Product Number: 47564

Buy Now Datasheet
Rectangular Connector Contacts - 609-47564-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47564-002LFTR-ND
Rectangular Connector Contacts 609-47564-002LFTR-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-47564-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47564-002LFCT-ND
Rectangular Connector Contacts 609-47564-002LFCT-ND
CONN SOCKET 28-32AWG CRIMP GOLD

CONN SOCKET 28-32AWG CRIMP GOLD

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-47564-002LF
Electronic Connector 2027-47564-002LF
Contact SKT Crimp ST Cable Mount 28-32AWG Reel Product overview: 47564-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47564-002LF can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 28-32AWG Reel Product overview: 47564-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47564-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pv / Reel Rohs Compliant Amphenol Communications Solutions - 62K6024 - Newark, An Avnet Company
Chicago, IL, United States
Pv / Reel Rohs Compliant Amphenol Communications Solutions
62K6024
Pv / Reel Rohs Compliant Amphenol Communications Solutions 62K6024
PV / Reel RoHS Compliant: Yes

PV / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47564-002LF 971293-47564-002LF 609-47564-002LFTR-ND 2027-47564-002LF 62K6024
Product Name Basics+|Mini-PV™ Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector Pv / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® Multipitch 1.5mm - 10158514-0004SR1LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
Minitek ® - 10065491-009TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers