Amphenol Corporation Mini-PV ™ 47439-002LF

Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47439-002LF.
Request a Quote Datasheet
Description
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47439-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-PV ™ - 47439-002LF - Amphenol Communications Solutions
Nashua, NH, United States
Mini-PV ™
47439-002LF
Mini-PV ™ 47439-002LF
Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47439-002LF.

Mini-PV ™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of mini-pv , part number 47439-002LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-47439-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47439-002LFCT-ND
Rectangular Connector Contacts 609-47439-002LFCT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-47439-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-47439-002LFTR-ND
Rectangular Connector Contacts 609-47439-002LFTR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-47439-002LF
Electronic Connector 2027-47439-002LF
Connector Accessory, 0.036in Min Cable Dia, 0.103in Max Cable Dia, Contact, Brass, LEAD FREE Product overview: 47439-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47439-002LF can be used for catalog matching and distributor lookup.

Connector Accessory, 0.036in Min Cable Dia, 0.103in Max Cable Dia, Contact, Brass, LEAD FREE Product overview: 47439-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-47439-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 65AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
65AC3130
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 65AC3130
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 47439 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV 47439 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions - 69AH4886 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions
69AH4886
Contact, Socket, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions 69AH4886
CONTACT, SOCKET, 26-22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47439-002LF 609-47439-002LFCT-ND 2027-47439-002LF 65AC3130 69AH4886
Product Name Mini-PV ™ Rectangular Connector Contacts Electronic Connector Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 26-22Awg, Crimp Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details