Amphenol Corporation Basics+|Mini-PV™ 47439-000LF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47439-000LF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47439-000LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 47439-000LF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
47439-000LF
Basics+|Mini-PV™ 47439-000LF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47439-000LF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV® crimp to wire, part number 47439-000LF.

Supplier's Site Datasheet
Connectors - 47439-000LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
47439-000LF
Connectors 47439-000LF
MINI PV CTW 40 AU-22-26 AWG .0048 SPG

MINI PV CTW 40 AU-22-26 AWG .0048 SPG

Buy Now
 - Amphenol FCI 47439-000LF - PEI-Genesis
Philadelphia, PA, United States
PV TERMINALS

PV TERMINALS

Buy Now
Rectangular Connector Contacts - 609-4928-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4928-1-ND
Rectangular Connector Contacts 609-4928-1-ND
Socket Contact Gold 22-26 AWG Crimp Stamped

Socket Contact Gold 22-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-4928-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4928-2-ND
Rectangular Connector Contacts 609-4928-2-ND
Socket Contact Gold 22-26 AWG Crimp Stamped

Socket Contact Gold 22-26 AWG Crimp Stamped

Buy Now Datasheet
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions - 84K5735 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions
84K5735
Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions 84K5735
CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONNECTOR CONTACT RECEPTACLE 22AWG CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions - 27AJ3929 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
27AJ3929
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions 27AJ3929
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:FCI Mini PV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:PV Series Wire-to-Board ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47439-000LF 47439-000LF Amphenol FCI 47439-000LF 609-4928-1-ND 84K5735 27AJ3929
Product Name Basics+|Mini-PV™ Connectors Rectangular Connector Contacts Connector Contact Receptacle 22Awg Crimp; Product Range Amphenol Communications Solutions Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.1403 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers