Amphenol Corporation 47383N Amphenol Pcd 47383N

Description
47383N
Description
47383N

Suppliers

Company
Product
Description
Supplier Links
47383N Amphenol Pcd - 90AH9008 - Newark, An Avnet Company
Chicago, IL, United States
47383N Amphenol Pcd
90AH9008
47383N Amphenol Pcd 90AH9008
47383N

47383N

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90AH9008
Product Name 47383N Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details