Amphenol Corporation 47381N Amphenol Pcd 47381N

Description
47381N
Description
47381N

Suppliers

Company
Product
Description
Supplier Links
47381N Amphenol Pcd - 90AH9004 - Newark, An Avnet Company
Chicago, IL, United States
47381N Amphenol Pcd
90AH9004
47381N Amphenol Pcd 90AH9004
47381N

47381N

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90AH9004
Product Name 47381N Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug with 0.188 Space Lug - 9397 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details