Amphenol Corporation 47379N Amphenol Pcd 47379N

Description
47379N
Description
47379N

Suppliers

Company
Product
Description
Supplier Links
47379N Amphenol Pcd - 90AH9000 - Newark, An Avnet Company
Chicago, IL, United States
47379N Amphenol Pcd
90AH9000
47379N Amphenol Pcd 90AH9000
47379N

47379N

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90AH9000
Product Name 47379N Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Connector for RG316 Cable with Sky Window G/P - ET-SFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details