Amphenol Communications Solutions NeXLev 471-1025-100

Description
NeXLev, Plug mod,10Positions, 2.5mm, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 471-1025-100
Request a Quote Datasheet
Description
NeXLev, Plug mod,10Positions, 2.5mm, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 471-1025-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NeXLev, Plug mod,10Positions, 2.5mm, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 471-1025-100

NeXLev, Plug mod,10Positions, 2.5mm, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 471-1025-100

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-471-1025-100
SMD Electronic Connector 2027-471-1025-100
Conn Backplane HDR 100 POS Solder ST SMD Product overview: 471-1025-100 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-471-1025-100 can be used for catalog matching and distributor lookup.

Conn Backplane HDR 100 POS Solder ST SMD Product overview: 471-1025-100 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-471-1025-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 471-1025-100 - 1038775-471-1025-100 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 471-1025-100
1038775-471-1025-100
Backplane Connectors - 471-1025-100 1038775-471-1025-100
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038775-471-1025-100 Number of Positions: 100 Number of Rows: 4 Termination: Solder Length: 322.6 mm Orientation: Straight Contact Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 471-1025-10047110251 00; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Stack Height: 2.5 mm

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038775-471-1025-100
Number of Positions: 100
Number of Rows: 4
Termination: Solder
Length: 322.6 mm
Orientation: Straight
Contact Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 471-1025-1004711025100;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Stack Height: 2.5 mm

Buy Now

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 471-1025-100 2027-471-1025-100 1038775-471-1025-100
Product Name NeXLev SMD Electronic Connector Backplane Connectors - 471-1025-100
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Minitek ® - 10075024-F01-16PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers