Amphenol Communications Solutions NeXLev 470-3075-600

Description
NeXLev, Receptacle. mod,30Positions, 7.5mm,LEAD FREE, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 470-3075-600
Request a Quote Datasheet
Description
NeXLev, Receptacle. mod,30Positions, 7.5mm,LEAD FREE, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 470-3075-600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NeXLev, Receptacle. mod,30Positions, 7.5mm,LEAD FREE, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 470-3075-600

NeXLev, Receptacle. mod,30Positions, 7.5mm,LEAD FREE, NEXLEV, Amphenol is one of the leading manufacturers of NeXLev. Contact us today for more details on NeXLev, part number 470-3075-600

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-470-3075-600
SMD Electronic Connector 2027-470-3075-600
Conn Board to Board RCP 300 POS 1.76mm Solder ST SMD Product overview: 470-3075-600 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-470-3075-600 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 300 POS 1.76mm Solder ST SMD Product overview: 470-3075-600 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-470-3075-600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 470-3075-600 - 1038768-470-3075-600 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 470-3075-600
1038768-470-3075-600
Backplane Connectors - 470-3075-600 1038768-470-3075-600
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038768-470-3075-600 Number of Positions: 300 Pitch: 1.76 mm Number of Rows: 30 Termination: SMD/SMT Length: 53.15 mm Housing Material: Polymer Orientation: Straight Categories: Backplane Connectors Alternative Parts (Cross-Reference): 470-3235-600; 470-3155-600; SEAF-30-05.0-S-10-2- A-K-TR; SEAM-30-02.0-S-10-2- A-K-TR; SEAM-30-03.5-S-10-2- A-K-TR; 471-3025-600; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Stack Height: 7.5 mm

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038768-470-3075-600
Number of Positions: 300
Pitch: 1.76 mm
Number of Rows: 30
Termination: SMD/SMT
Length: 53.15 mm
Housing Material: Polymer
Orientation: Straight
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 470-3235-600; 470-3155-600; SEAF-30-05.0-S-10-2-A-K-TR; SEAM-30-02.0-S-10-2-A-K-TR; SEAM-30-03.5-S-10-2-A-K-TR; 471-3025-600;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Stack Height: 7.5 mm

Buy Now

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 470-3075-600 2027-470-3075-600 1038768-470-3075-600
Product Name NeXLev SMD Electronic Connector Backplane Connectors - 470-3075-600
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Minitek ® - 10069527-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details