MALE CAP, 75 OHM BNC COAXIAL CONNECTOR; Connector Type:Intra Series Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
BNC Connector Type, Terminators
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
Terminator power rating 1 W.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 73K1467 | 70142867 |
| Product Name | Male Cap, 75 Ohm Bnc Coaxial Connector; Connector Type Amphenol Rf | connector accessory,rf coaxial,bnc resistor terminated male cap,75 ohm,1%,1 watt |
| Connector Type | BNC |