Amphenol Corporation Electronic Connector 46235-000LF

Description
Contact SKT Crimp ST Cable Mount 22-26AWG Loose Product overview: 46235-000LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-46235-000LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 22-26AWG Loose Product overview: 46235-000LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-46235-000LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 332-46235-000LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
332-46235-000LF
Electronic Connector 332-46235-000LF
Contact SKT Crimp ST Cable Mount 22-26AWG Loose Product overview: 46235-000LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-46235-000LF can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-26AWG Loose Product overview: 46235-000LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-46235-000LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1229089-46235-000LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1229089-46235-000LF
Connectors, Interconnects - Rectangular Connectors - Contacts 1229089-46235-000LF
Win Source Part Number: 1229089-46235-000LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Maxi-PV™, Basics+ Contact Finish: Gold Contact Finish Thickness: 40.0µin (1.02µm) Package: Bulk Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Base Product Number: 46235

Win Source Part Number: 1229089-46235-000LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Maxi-PV™, Basics+
Contact Finish: Gold
Contact Finish Thickness: 40.0µin (1.02µm)
Package: Bulk
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Base Product Number: 46235

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 332-46235-000LF 1229089-46235-000LF
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details