Amphenol Commercial Products Filter Rf Connectors, Input Output Connectors, Bnc Series, Real Mount, Right Angle, 75Ohm / Tube Amphenol Communications Solutions 456E717G

Description
Filter RF Connectors, Input Output Connectors, BNC Series, Real Mount, Right Angle, 75ohm / Tube
Datasheet
Description
Filter RF Connectors, Input Output Connectors, BNC Series, Real Mount, Right Angle, 75ohm / Tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Rf Connectors, Input Output Connectors, Bnc Series, Real Mount, Right Angle, 75Ohm / Tube Amphenol Communications Solutions - 49X7816 - Newark, An Avnet Company
Chicago, IL, United States
Filter Rf Connectors, Input Output Connectors, Bnc Series, Real Mount, Right Angle, 75Ohm / Tube Amphenol Communications Solutions
49X7816
Filter Rf Connectors, Input Output Connectors, Bnc Series, Real Mount, Right Angle, 75Ohm / Tube Amphenol Communications Solutions 49X7816
Filter RF Connectors, Input Output Connectors, BNC Series, Real Mount, Right Angle, 75ohm / Tube

Filter RF Connectors, Input Output Connectors, BNC Series, Real Mount, Right Angle, 75ohm / Tube

Supplier's Site
RF Connectors / Coaxial Connectors - 456E717G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
456E717G
RF Connectors / Coaxial Connectors 456E717G
RF Connectors / Coaxial Connectors Rear Mt BNC R/A 75 Ohm Grd

RF Connectors / Coaxial Connectors Rear Mt BNC R/A 75 Ohm Grd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 49X7816 456E717G
Product Name Filter Rf Connectors, Input Output Connectors, Bnc Series, Real Mount, Right Angle, 75Ohm / Tube Amphenol Communications Solutions RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details