Amphenol Corporation Coaxial Connector (RF) Assemblies 456E107S

Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 456E107S-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
456E107S-ND
Coaxial Connector (RF) Assemblies 456E107S-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Coaxial Connectors (RF) - 456E107S - 1002211-456E107S - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 456E107S
1002211-456E107S
Coaxial Connectors (RF) - 456E107S 1002211-456E107S
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1002211-456E107S Packaging: Bulk Features: Extended Insulation, Filter Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Cup Connector Style: BNC Voltage Rating: 200V Housing Color: Silver Mounting: Panel Mount Impedance: 50 Ohm Mounting Feature: Bulkhead - Rear Side Nut Body Material: Brass Shield Termination: Solder Tag Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Includes: 5 pcs - 1 Connector, 1 Filter Ring, 1 Insulating Washer, 1 Nut, 1 Solder Tag Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1002211-456E107S
Packaging: Bulk
Features: Extended Insulation, Filter
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder Cup
Connector Style: BNC
Voltage Rating: 200V
Housing Color: Silver
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Rear Side Nut
Body Material: Brass
Shield Termination: Solder Tag
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Includes: 5 pcs - 1 Connector, 1 Filter Ring, 1 Insulating Washer, 1 Nut, 1 Solder Tag
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50OHM Electronic Connector
437-456E107S
50OHM Electronic Connector 437-456E107S
CONN BNC JACK STR 50OHM SOLDER Product overview: 456E107S from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-456E107S can be used for catalog matching and distributor lookup.

CONN BNC JACK STR 50OHM SOLDER Product overview: 456E107S from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-456E107S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 456E107S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
456E107S
RF Connectors / Coaxial Connectors 456E107S
RF Connectors / Coaxial Connectors Frnt Mt BNC Solder Cup 50 OHM

RF Connectors / Coaxial Connectors Frnt Mt BNC Solder Cup 50 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 456E107S-ND 1002211-456E107S 437-456E107S 456E107S
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 456E107S 50OHM Electronic Connector RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data