Amphenol Socapex Circular, Size 12, 3Way, Skt; Product Range Amphenol Socapex 45106EC12-3S50

Description
CIRCULAR, SIZE 12, 3WAY, SKT; Product Range:451 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Connector Body RoHS Compliant: No
Description
CIRCULAR, SIZE 12, 3WAY, SKT; Product Range:451 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Connector Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Size 12, 3Way, Skt; Product Range Amphenol Socapex - 29AH8819 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 12, 3Way, Skt; Product Range Amphenol Socapex
29AH8819
Circular, Size 12, 3Way, Skt; Product Range Amphenol Socapex 29AH8819
CIRCULAR, SIZE 12, 3WAY, SKT; Product Range:451 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Connector Body RoHS Compliant: No

CIRCULAR, SIZE 12, 3WAY, SKT; Product Range:451 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Connector Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AH8819
Product Name Circular, Size 12, 3Way, Skt; Product Range Amphenol Socapex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 7926C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details