RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1465 |
| Product Name | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Clamp; Connector Type Amphenol Rf |
| Connector Type | BNC |