Amphenol Corporation
Sensor & Actuator Cables
43-10189
Description
CONEC 43-10189 Cable
Request a Quote
Email Supplier
Description
CONEC 43-10189 Cable
Request a Quote
Email Supplier
Suppliers
Sensor & Actuator Cables
334162
Supplier's Site
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
334162 |
|
Product Name
|
Sensor & Actuator Cables |
|
Approvals
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Female End Type
NEMA 5-20R
Jacket Material
Thermoplastic, black / grey / white, UL 94V-0
View Details
Approvals
RoHS; EU RoHS Compliant
Cord Length
7.2 inch (183 mm)
Rated Current
13 amps
View Details
Qualtek Electronics Corp.
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details
2 suppliers