5 Position Circular Connector Plug, Female Sockets Solder
CONN PLUG FMALE 5POS GOLD SOLDER
SENSOR CONN, M12, RCPT, 5POS, TH
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 626-1515-ND | 43-01199 | 62AK4390 |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies | Sensor Conn, M12, Rcpt, 5Pos, Th Amphenol Conec |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 60 volts | 60 volts | |
| Current Rating | 4.0 amps | 4.0 amps |