Connector plug female gold solder 5 posi
Connector plug female gold solder 5 posi
5 Position Circular Connector Plug, Female Sockets Solder
CONN PLUG FMALE 5POS GOLD SOLDER
SENSOR CONN, M12, RCPT, 5POS, TH
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2281307 | 626-1477-ND | 43-01027 | 62AK4386 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector Assemblies | Sensor Conn, M12, Rcpt, 5Pos, Th Amphenol Conec |
| Connector Type | Circular / Cylindrical Connectors | Plug, Female Sockets | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Male / Plug | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | ||
| Voltage Rating | 60 volts | 60 volts |