Amphenol Corporation Circular Cable Assemblies 43-01004

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 626-1471-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
626-1471-ND
Circular Cable Assemblies 626-1471-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assy, 5P Cir Rcpt-Free End, 500Mm Amphenol Conec - 62AK4385 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Cir Rcpt-Free End, 500Mm Amphenol Conec
62AK4385
Cable Assy, 5P Cir Rcpt-Free End, 500Mm Amphenol Conec 62AK4385
CABLE ASSY, 5P CIR RCPT-FREE END, 500MM

CABLE ASSY, 5P CIR RCPT-FREE END, 500MM

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 43-01004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
43-01004
Cable Assemblies - Circular Cable Assemblies 43-01004
CBL CIRC 5POS FEM TO WIRE 1.64'

CBL CIRC 5POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 626-1471-ND 62AK4385 43-01004
Product Name Circular Cable Assemblies Cable Assy, 5P Cir Rcpt-Free End, 500Mm Amphenol Conec Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details