Amphenol Corporation RF Antennas 4240.09-875-T6

Description
875MHz GSM, LTE Whip, Straight RF Antenna 790MHz ~ 960MHz 11.2dBi 7/16-DIN Female Bracket Mount
Request a Quote Datasheet
Description
875MHz GSM, LTE Whip, Straight RF Antenna 790MHz ~ 960MHz 11.2dBi 7/16-DIN Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2496-4240.09-875-T6-ND - DigiKey
Thief River Falls, MN, United States
875MHz GSM, LTE Whip, Straight RF Antenna 790MHz ~ 960MHz 11.2dBi 7/16-DIN Female Bracket Mount

875MHz GSM, LTE Whip, Straight RF Antenna 790MHz ~ 960MHz 11.2dBi 7/16-DIN Female Bracket Mount

Buy Now Datasheet
RF Antennas - 4240.09-875-T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
4240.09-875-T6
RF Antennas 4240.09-875-T6
875MHz GSM, LTE Whip, Straight RF Antenna 790MHz ~ 960MHz 11.2dBi 7/16-DIN Female Bracket Mount

875MHz GSM, LTE Whip, Straight RF Antenna 790MHz ~ 960MHz 11.2dBi 7/16-DIN Female Bracket Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2496-4240.09-875-T6-ND 4240.09-875-T6
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GSM, LTE GSM, LTE
Primary Frequency Range 875.0 MHz
Gain 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Multi-Band Antennas - 2766678 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details