Amphenol Corporation Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT 4240.03-875-T0

Description
Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT
Request a Quote Datasheet
Description
Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT - 4240.03-875-T0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT
4240.03-875-T0
Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT 4240.03-875-T0
Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT

Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT

Buy Now
RF Antennas - 2496-4240.03-875-T0-ND - DigiKey
Thief River Falls, MN, United States
875MHz Whip, Straight RF Antenna 790MHz ~ 960MHz 5.2dBi 7/16-DIN Female Bracket Mount

875MHz Whip, Straight RF Antenna 790MHz ~ 960MHz 5.2dBi 7/16-DIN Female Bracket Mount

Buy Now Datasheet
RF Antennas - 4240.03-875-T0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
4240.03-875-T0
RF Antennas 4240.03-875-T0
875MHz Whip, Straight RF Antenna 790MHz ~ 960MHz 5.2dBi 7/16-DIN Female Bracket Mount

875MHz Whip, Straight RF Antenna 790MHz ~ 960MHz 5.2dBi 7/16-DIN Female Bracket Mount

Buy Now

Technical Specifications

  Heilind Electronics, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 4240.03-875-T0 2496-4240.03-875-T0-ND 4240.03-875-T0
Product Name Omni Ant, 790-960MHz, 3dBd 5.2dBi, PIM rated, 0 deg DT RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 875.0 MHz
Gain 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details