Amphenol Corporation Circular Cable Assemblies 42-01001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 626-1528-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
626-1528-ND
Circular Cable Assemblies 626-1528-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 42-01001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
42-01001
Cable Assemblies - Circular Cable Assemblies 42-01001
CBL CIRC 4POS FEM TO WIRE 0.66'

CBL CIRC 4POS FEM TO WIRE 0.66'

Supplier's Site
Cable Assy, 4P Cir Rcpt-Free End, 200Mm Amphenol Conec - 62AK4378 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Cir Rcpt-Free End, 200Mm Amphenol Conec
62AK4378
Cable Assy, 4P Cir Rcpt-Free End, 200Mm Amphenol Conec 62AK4378
CABLE ASSY, 4P CIR RCPT-FREE END, 200MM

CABLE ASSY, 4P CIR RCPT-FREE END, 200MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 626-1528-ND 42-01001 62AK4378
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assy, 4P Cir Rcpt-Free End, 200Mm Amphenol Conec
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
ZK2000-8200-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details