Amphenol Corporation RF Directional Coupler 4016C-20

Description
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 20 ± 1dB 50W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 20 ± 1dB 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1949-1000-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1949-1000-ND
RF Directional Coupler 1949-1000-ND
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 20 ± 1dB 50W Module

RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 20 ± 1dB 50W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 1949-1000-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 12400.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CWM-10R-13.8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 26500.00 MHz
View Details