Amphenol Corporation Pressure Sensor, 4In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 4 INCH-D-HGRADE-MV

Description
PRESSURE SENSOR, 4IN-H2O, DIFF, VOLT; Operating Pressure Max:4Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXPX Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 4IN-H2O, DIFF, VOLT; Operating Pressure Max:4Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXPX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 4In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8548 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 4In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8548
Pressure Sensor, 4In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8548
PRESSURE SENSOR, 4IN-H2O, DIFF, VOLT; Operating Pressure Max:4Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXPX Series RoHS Compliant: Yes

PRESSURE SENSOR, 4IN-H2O, DIFF, VOLT; Operating Pressure Max:4Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXPX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8548
Product Name Pressure Sensor, 4In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details