Amphenol Corporation RF Antennas 3997D-HR

Description
1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Screw
Request a Quote Datasheet
Description
1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3997D-HR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-3997D-HR-ND
RF Antennas 3299-3997D-HR-ND
1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Screw

1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Screw

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3997D-HR-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 5G, Cellular, GNSS, GPS, LTE
Primary Frequency Range 1575.0 MHz
Gain -2 to 3 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details