Amphenol Corporation RF Antennas 3978D-HR-DH-W

Description
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3978D-HR-DH-W-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole

1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Female Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3978D-HR-DH-W-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details