Amphenol Corporation RF Antennas 3917D-5M-SMA

Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3917D-5M-SMA-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic

1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3917D-5M-SMA-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain -2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G3M-1L3-SMS-S14 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details