CAP & CHAIN, 50 OHM BNC COAXIAL CONNECTOR; Connector Type:BNC Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Gender:PlugRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 28AC9061 |
| Product Name | Cap & Chain, 50 Ohm Bnc Coaxial Connector; Connector Type Amphenol Rf |
| Connector Type | BNC |