RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, CLAMP; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 50F1599 |
| Product Name | Rf/coaxial, N Jack, Straight, 50 Ohm, Clamp; Connector Type Amphenol Rf |
| Gender | Female / Jack |