RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG214, RG313, RG225; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 51F3806 |
| Product Name | Rf/coaxial, N Plug, Straight, 50 Ohm, Clamp; Connector Type Amphenol Rf |
| Gender | Male / Plug |