RF/COAXIAL TRIAX BULKHEAD JACK STR 50 OHM SLDR; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1452 |
| Product Name | Rf/coaxial Triax Bulkhead Jack Str 50 Ohm Sldr; Connector Type Amphenol Rf |
| Connector Type | Triax |