Amphenol Alden Products Company Circular Connector Assemblies 342512

Description
52 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
52 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-342512-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-342512-ND
Circular Connector Assemblies 1812-342512-ND
52 Position Circular Connector Receptacle, Male Pins Solder Cup

52 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 52Pos, Panel; Product Range Amphenol Alden - 44AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 52Pos, Panel; Product Range Amphenol Alden
44AC9466
Industrial Circular, Rcpt, 52Pos, Panel; Product Range Amphenol Alden 44AC9466
INDUSTRIAL CIRCULAR, RCPT, 52POS, PANEL; Product Range:PL-900RG-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 52POS, PANEL; Product Range:PL-900RG-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1812-342512-ND 44AC9466
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 52Pos, Panel; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details