Amphenol Alden Products Company Circular Connector Assemblies 341252

Description
52 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
52 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-341252-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-341252-ND
Circular Connector Assemblies 1812-341252-ND
52 Position Circular Connector Plug, Female Sockets Solder Cup

52 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 52Pos, Cable; Product Range Amphenol Alden - 44AC9465 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 52Pos, Cable; Product Range Amphenol Alden
44AC9465
Industrial Circular, Plug, 52Pos, Cable; Product Range Amphenol Alden 44AC9465
INDUSTRIAL CIRCULAR, PLUG, 52POS, CABLE; Product Range:PL-900RG-N Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 52POS, CABLE; Product Range:PL-900RG-N Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1812-341252-ND 44AC9465
Product Name Circular Connector Assemblies Industrial Circular, Plug, 52Pos, Cable; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details