Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 28AC8906 | 93H7626 |
| Product Name | Connector Type Amphenol Rf | Plug Amphenol Industrial |
| Gender | Male / Plug |