RF/COAXIAL N PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 39F1323 |
| Product Name | Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf |
| Gender | Male / Plug |