Amphenol RF RF Standard Cable Assembly 336503-14-0200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336503-14-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-14-0200
RF Standard Cable Assembly 336503-14-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 336503-14-0200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336503-14-0200
Cable Assemblies 336503-14-0200
MCX Jack to AMC Plug 1.37 mm Micro-Cable

MCX Jack to AMC Plug 1.37 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - 336503-14-0200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
336503-14-0200-ND
Coaxial Cables (RF) 336503-14-0200-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-14-0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-14-0200
Cable Assemblies - Coaxial Cables (RF) 336503-14-0200
CBL ASSY U.FL-MCX PL-SCKT 7.874"

CBL ASSY U.FL-MCX PL-SCKT 7.874"

Supplier's Site
RF Cable Assemblies - 336503-14-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-14-0200
RF Cable Assemblies 336503-14-0200
RF Cable Assemblies MCX Blkhd Jack - AMC Plug 137mm, 200mm

RF Cable Assemblies MCX Blkhd Jack - AMC Plug 137mm, 200mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-14-0200 336503-14-0200 336503-14-0200-ND 336503-14-0200 336503-14-0200
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/350-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details