Amphenol RF Cable Assemblies 336503-14-0150

Description
MCX Jack to AMC Plug 1.37 mm Micro-Cable
Request a Quote Datasheet
Description
MCX Jack to AMC Plug 1.37 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336503-14-0150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336503-14-0150
Cable Assemblies 336503-14-0150
MCX Jack to AMC Plug 1.37 mm Micro-Cable

MCX Jack to AMC Plug 1.37 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF3043-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3043-ND
Coaxial Cables (RF) ARF3043-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336503-14-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-14-0150
RF Standard Cable Assembly 336503-14-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-14-0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-14-0150
Cable Assemblies - Coaxial Cables (RF) 336503-14-0150
CBL ASSY U.FL-MCX PL-SCKT 5.906"

CBL ASSY U.FL-MCX PL-SCKT 5.906"

Supplier's Site
RF Cable Assemblies - 336503-14-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-14-0150
RF Cable Assemblies 336503-14-0150
RF Cable Assemblies MCX Blkhd Jack - AMC Plug 137mm, 150mm

RF Cable Assemblies MCX Blkhd Jack - AMC Plug 137mm, 150mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-14-0150 ARF3043-ND 336503-14-0150 336503-14-0150 336503-14-0150
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.4925 ft (1.5 dm) 0.4922 ft (1.5 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data