Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY U.FL-MCX PL-SKT 11.811"
RF Cable Assemblies MCX Blkhd Jack - AMC Plug 132mm, 300mm
| Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336503-13-0300 | 336503-13-0300 | 336503-13-0300 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Length | 0.9842 ft (3 dm) | 0.9842 ft (3 dm) | 0.9843 ft (3 dm) |
| Gender | Male-Female |