Amphenol RF RF Standard Cable Assembly 336503-13-0250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336503-13-0250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-13-0250
RF Standard Cable Assembly 336503-13-0250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - 336503-13-0250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
336503-13-0250-ND
Coaxial Cables (RF) 336503-13-0250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.32mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.32mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
336503-13-0250
Cable Assemblies 336503-13-0250
MCX Jack to AMC Plug 1.32 mm Micro-Cable

MCX Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
RF Cable Assemblies - 336503-13-0250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-13-0250
RF Cable Assemblies 336503-13-0250
RF Cable Assemblies MCX Blkhd Jack - AMC Plug 132mm, 250mm

RF Cable Assemblies MCX Blkhd Jack - AMC Plug 132mm, 250mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-13-0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-13-0250
Cable Assemblies - Coaxial Cables (RF) 336503-13-0250
CBL ASSY U.FL-MCX PL-SCKT 9.843"

CBL ASSY U.FL-MCX PL-SCKT 9.843"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-13-0250 336503-13-0250-ND 336503-13-0250 336503-13-0250 336503-13-0250
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details