Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCX Jack to AMC Plug 1.32 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.32mm OD Coaxial Cable 5.906"" (150.00mm)"
CBL ASSY U.FL-MCX PL-SCKT 5.906"
RF Cable Assemblies MCX Blkhd Jack - AMC Plug 132mm, 150mm
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336503-13-0150 | 336503-13-0150 | 336503-13-0150-ND | 336503-13-0150 | 336503-13-0150 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 0.4925 ft (1.5 dm) | 0.4922 ft (1.5 dm) | 0.4921 ft (1.5 dm) | ||
| Gender | Male-Female |